HP logo

HP Pantalla de 23" 23er computer monitor 23" 1920 x 1080 pixels Full HD LED Silver, White

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64709
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Apr 2021
Short summary description HP Pantalla de 23" 23er computer monitor 23" 1920 x 1080 pixels Full HD LED Silver, White:

HP Pantalla de 23" 23er, 23", 1920 x 1080 pixels, Full HD, LED, 14 ms, Silver, White

Long summary description HP Pantalla de 23" 23er computer monitor 23" 1920 x 1080 pixels Full HD LED Silver, White:

HP Pantalla de 23" 23er. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9. Product color: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.