HP logo

HP 22er LED display 21.5" 1920 x 1080 pixels Full HD Silver, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42796
Info modified on:
14 Mar 2024, 19:20:27
Short summary description HP 22er LED display 21.5" 1920 x 1080 pixels Full HD Silver, White:

HP 22er, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP 22er LED display 21.5" 1920 x 1080 pixels Full HD Silver, White:

HP 22er. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9. Product color: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.