HP logo

HP 22es computer monitor 21.5" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186452
Info modified on:
14 Mar 2024, 19:37:47
Short summary description HP 22es computer monitor 21.5" 1920 x 1080 pixels Full HD Black, Silver:

HP 22es, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP 22es computer monitor 21.5" 1920 x 1080 pixels Full HD Black, Silver:

HP 22es. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.