HP logo

HP Stream 11 Pro G2 Intel® Celeron® N3050 Laptop 11.6" 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Pro Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12975
Info modified on:
29 Jan 2025, 19:49:33
End of life date:
31 Aug 2016
Short summary description HP Stream 11 Pro G2 Intel® Celeron® N3050 Laptop 11.6" 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Pro Silver:

HP Stream 11 Pro G2, Intel® Celeron®, 1.6 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description HP Stream 11 Pro G2 Intel® Celeron® N3050 Laptop 11.6" 4 GB DDR3L-SDRAM 64 GB Flash Windows 10 Pro Silver:

HP Stream 11 Pro G2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver. Weight: 2.43 lbs (1.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.