HP logo

HP USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104372
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C Travel Dock, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Black

Long summary description HP USB-C Travel Dock Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Black:

HP USB-C Travel Dock. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.