HP logo

HP 340 G3 Intel® Core™ i5 i5-6200U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109397
Info modified on:
01 Feb 2025, 04:59:10
Short summary description HP 340 G3 Intel® Core™ i5 i5-6200U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

HP 340 G3, Intel® Core™ i5, 2.3 GHz, 14", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description HP 340 G3 Intel® Core™ i5 i5-6200U Laptop 14" HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Home Black:

HP 340 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.