HP logo

HP Pavilion Notebook - 15-ab292nr (Touch) (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9591
Info modified on:
28 Jan 2025, 10:24:18
End of life date:
31 Dec 2016
Short summary description HP Pavilion Notebook - 15-ab292nr (Touch) (ENERGY STAR):

HP Pavilion Notebook - 15-ab292nr (Touch) (ENERGY STAR), Intel® Core™ i7, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description HP Pavilion Notebook - 15-ab292nr (Touch) (ENERGY STAR):

HP Pavilion Notebook - 15-ab292nr (Touch) (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.