location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV124A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628484287 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2023 06:48:58
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2023
Product end of life date
Bullet Points Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 15000 pages
  • - Laser printing
  • - 2 pc(s)
Long product name Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge :
The short editorial description of Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge

Samsung MLT-P203U, 15000 pages, Black
More>>>
Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge:
The official marketing text of Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge as supplied by the manufacturer

Samsung genuine Twin-pack Black (15,000 page yield per each) toner cartridges work together with your Samsung printer to drive output. You'll enjoy top performance, total reliability and impressive quality each time you print.

Exclusively optimized for unrivaled quality
Genuine Samsung ultra high yield toner provides crisp details and vibrant print output. Even small printed text is clear and legible.

Trust only Original Samsung Toner
Always use Original Samsung Toner and avoid risks of printer damage or problems.

Short summary description Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge:
This short summary of the Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge, 15000 pages, Black, 2 pc(s)

Long summary description Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge:
This is an auto-generated long summary of Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge based on the first three specs of the first five spec groups.

Samsung MLT-P203U 2-pack Ultra High-Yield Original Toner Cartridge. Black toner page yield: 15000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
ProXpress M3325, M3825, M4025, M3375, M3875, M4075
Quantity per pack *
2 pc(s)
Black toner page yield *
15000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
Samsung
Product color
Black
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Package width
20.4" (519 mm)
Package depth
13.3" (337 mm)
Package height
7.32" (186 mm)
Package weight
9.57 lbs (4.34 kg)
Technical details
Box contents
Toner cartridge
Other features
Print technology
Laser printing
Country Distributor
United Arab Emirates 2 distributor(s)