location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4070FR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS389J show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628406142 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Aug 2019
Product end of life date
Product Brochure/Datasheet (7.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (7.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Samsung ProXpress M4070FR helps businesses print complex documents and heavy media types without sacrificing processing and printing speed, and professional-quality results.
  • - The ProXpress M4070FR is equipped with Eco Solution, a suite of energy-reducing features, including the one-touch Eco Button with the Samsung Easy Eco Driver.
  • - With Samsung SyncThru™ Admin, businesses can administer, operate and manage print jobs securely.
Guarantee: One-year limited hardware warranty; For more info please visit us at http://support.hp.com
Long product name Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm :
The short editorial description of Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm

Laser, 1200 x 1200 DPI, 40 ppm, A4, 600 MHz, 256 MB, LCD
More>>>
Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm:
The official marketing text of Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm as supplied by the manufacturer

With Samsung ProXpress M4070FR, businesses can stay productive without negatively impacting their budgets. ProXpress M4070FR is easy to use, offers reliable quality and security, and helps companies cut costs.

Short summary description Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm:
This short summary of the Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4070FR, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Gray

Long summary description Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4070FR. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, Gray

Print with exceptional speed and excellent quality

High speed printing
High-quality print output
Additional printing choices for professional documents

Lower costs with economical features and solutions

One-touch Eco button
Easy Eco Driver
Central print usage control to save more resources
More toner options, more choices for cost reduction

Improve productivity with versatile features from multifunction to security

4-in-1 multifunction and built-in duplex printing
Enterprise-level document security

High speed printing

Robust ProXpress M4070FR features print speeds of up to 40 ppm, powered by a Cortex™-A5 core processor and up to 256 MB of memory. High speed and performance enable businesses to accelerate document and image processing for increased efficiency.[1]

High-quality print output

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.[1]

Central print usage control to save more resources

Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.

Easy Eco Driver

Easy Eco Driver software can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.

Additional printing choices for professional documents

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.

More toner options, more choices for cost reduction

Easy Eco Driver software can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.

Easy Printer Manager

Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.

4-in-1 multifunction and built-in duplex printing

4-in-1 multifunctional (print, copy, scan and fax) capabilities and built-in duplex printing provide the versatility and convenience that businesses need to stay competitive.

Enterprise-level document security

ProXpress M4070FR offers greater control of user, document and network access with Samsung SyncThru™ Admin at the enterprise security level.

Easy Document Creator

With Easy Document Creator, employees can create digital documents in multiple formats and share them through email or social networks.

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
40 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 11.7" (216 x 297 mm)
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud, E-mail, FTP, PC, USB
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
100000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCL 5, PCL 6, PDF 1.7, PostScript 3, SPL
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
Envelopes sizes
C5, C6, DL
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
600 MHz
Design
Product color *
Black, Gray
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
700 W
Power consumption (ready)
10 W
Power consumption (sleep)
1.1 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10, Ubuntu 15.04, Ubuntu 15.10, openSUSE 11.4, openSUSE 12.1, openSUSE 12.2, openSUSE 13.1, openSUSE 13.2
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
18.5" (469 mm)
Depth
17.5" (444.3 mm)
Height
19" (482.1 mm)
Weight
37.7 lbs (17.1 kg)
Packaging data
Package width
23.2" (589 mm)
Package depth
21.3" (542 mm)
Package height
24.6" (626 mm)
Package weight
45.2 lbs (20.5 kg)
Disclaimer Samsung ProXpress SL-M4070FR Laser A4 1200 x 1200 DPI 40 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see http://www.hp.com/go/printerclaims/samsung