HP logo

Samsung Xpress SL-C480W Color Laser Multifunction Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7341
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2020
Short summary description Samsung Xpress SL-C480W Color Laser Multifunction Printer:

Samsung Xpress SL-C480W Color Laser Multifunction Printer, Laser, Color printing, 2400 x 600 DPI, Color copying, A4, Black, White

Long summary description Samsung Xpress SL-C480W Color Laser Multifunction Printer:

Samsung Xpress SL-C480W Color Laser Multifunction Printer. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.