HP logo

Samsung MultiXpress SL-K4350LX Laser Multifunction Printer

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29423
Info modified on:
23 Sept 2024, 00:24:48
Short summary description Samsung MultiXpress SL-K4350LX Laser Multifunction Printer:

Samsung MultiXpress SL-K4350LX Laser Multifunction Printer, Laser, Mono printing, 1200 x 1200 DPI, Color copying, Color scanning, A3

Long summary description Samsung MultiXpress SL-K4350LX Laser Multifunction Printer:

Samsung MultiXpress SL-K4350LX Laser Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.