HP logo

HP Xeon INTEL E5-2697 v3 processor 2.6 GHz 35 MB L3 Tray

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37844
Info modified on:
17 Jul 2025, 13:56:26
Short summary description HP Xeon INTEL E5-2697 v3 processor 2.6 GHz 35 MB L3 Tray:

HP Xeon INTEL E5-2697 v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, Tray, Intel, E5-2697V3

Long summary description HP Xeon INTEL E5-2697 v3 processor 2.6 GHz 35 MB L3 Tray:

HP Xeon INTEL E5-2697 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Processor package size: 52.5 x 51 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Maximum internal memory: 786432 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.