HP logo

HP Intel Xeon E5-2620 processor 2 GHz 15 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28533
Info modified on:
25 Jul 2024, 09:48:19
Short summary description HP Intel Xeon E5-2620 processor 2 GHz 15 MB L3:

HP Intel Xeon E5-2620, Intel® Xeon® E5 Family, LGA 2011 (Socket R), 32 nm, E5-2620, 2 GHz, 64-bit

Long summary description HP Intel Xeon E5-2620 processor 2 GHz 15 MB L3:

HP Intel Xeon E5-2620. Processor family: Intel® Xeon® E5 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 32 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 384 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: 2S. Package width: 2.07" (52.5 mm), Package depth: 1.77" (45 mm). Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.