HP logo

HP Tesla M2050 NVIDIA 3 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90651
Info modified on:
13 Jul 2023, 01:02:28
Short summary description HP Tesla M2050 NVIDIA 3 GB GDDR5:

HP Tesla M2050, Tesla M2050, 3 GB, GDDR5, 384 bit, 1550 MHz, PCI Express x16

Long summary description HP Tesla M2050 NVIDIA 3 GB GDDR5:

HP Tesla M2050. Graphics processor family: NVIDIA, Graphics processor: Tesla M2050. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 1550 MHz. Interface type: PCI Express x16. Cooling type: Passive

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.