HP logo

HP 564 Series Photosmart Value Pack-85 sht/10 x 15 cm with Photo Storage Box

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14472
Info modified on:
11 Mar 2024, 10:23:03
End of life date:
19 Aug 2022
Short summary description HP 564 Series Photosmart Value Pack-85 sht/10 x 15 cm with Photo Storage Box:

HP 564 Series Photosmart Value Pack-85 sht/10 x 15 cm with Photo Storage Box, Cyan, Magenta, Yellow, Thermal inkjet, HP Photosmart B109a, B109n, B110a, B209a, B210a, B8550, C309a, C309g, C310a, C410a, C510a, C5380,..., Business, Enterprise, 7.25" (184.2 mm), 5.38" (136.5 mm)

Long summary description HP 564 Series Photosmart Value Pack-85 sht/10 x 15 cm with Photo Storage Box:

HP 564 Series Photosmart Value Pack-85 sht/10 x 15 cm with Photo Storage Box. Printing colors: Cyan, Magenta, Yellow, Print technology: Thermal inkjet, Compatibility: HP Photosmart B109a, B109n, B110a, B209a, B210a, B8550, C309a, C309g, C310a, C410a, C510a, C5380,.... Width: 7.25" (184.2 mm), Depth: 5.38" (136.5 mm), Height: 2.5" (63.5 mm). Quantity per pack: 3 pc(s), Package weight: 21.5 oz (610 g), Package width: 7.25" (184.2 mm). Number of cartons per pallet: 50 pc(s), Quantity per pallet: 400 pc(s), Master (outer) case weight: 0.188 oz (5.34 g). Media sheets per package: 85 sheets, Paper dimensions: 4" x 6", Finish type: Gloss

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.