HP logo

HP s300 1/2.3" Compact camera 14.2 MP CCD 4440 x 3274 pixels Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100729
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP s300 1/2.3" Compact camera 14.2 MP CCD 4440 x 3274 pixels Black:

HP s300, 14.2 MP, 4440 x 3274 pixels, CCD, 4x, HD, Black

Long summary description HP s300 1/2.3" Compact camera 14.2 MP CCD 4440 x 3274 pixels Black:

HP s300. Camera type: Compact camera, Megapixel: 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4440 x 3274 pixels. ISO sensitivity (max): 6400. Optical zoom: 4x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". Weight: 3.53 oz (100 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.