HP logo

HP Pavilion T3710 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 250 GB Windows Vista Home Premium Tower PC Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20766
Info modified on:
09 Mar 2024, 14:28:18
Short summary description HP Pavilion T3710 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 250 GB Windows Vista Home Premium Tower PC Silver:

HP Pavilion T3710, 3 GHz, Intel® Pentium® 4, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description HP Pavilion T3710 Intel® Pentium® 4 631 1 GB DDR2-SDRAM 250 GB Windows Vista Home Premium Tower PC Silver:

HP Pavilion T3710. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor model: 631. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 37.5 lbs (17 kg). Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.