HP Pavilion T3720, 2.2 GHz, AMD Athlon X2, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium
HP Pavilion T3720. Processor frequency: 2.2 GHz, Processor family: AMD Athlon X2, Processor model: 4200+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7300. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 37.5 lbs (17 kg). Product color: Silver