HP logo

HP PageWide XL 4600 large format printer Color 1200 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16810
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Jun 2021
Short summary description HP PageWide XL 4600 large format printer Color 1200 x 1200 DPI Ethernet LAN:

HP PageWide XL 4600, 1200 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, TIFF, Black, Cyan, Magenta, Yellow, 1200 x 1200 DPI, Color scanning, 1200 x 1200 DPI

Long summary description HP PageWide XL 4600 large format printer Color 1200 x 1200 DPI Ethernet LAN:

HP PageWide XL 4600. Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, TIFF, Printing colors: Black, Cyan, Magenta, Yellow. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Recycled paper, Media thickness: 0.4 mm, Maximum roll width: 40" (101.6 cm). Product color: Black, Gray, Display diagonal: 8", Control type: Touch. Power consumption (typical): 400 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.