HP logo

HP Pavilion Slimline Media Center s7730.nl PC Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80950
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline Media Center s7730.nl PC Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower:

HP Pavilion Slimline Media Center s7730.nl PC, 1.6 GHz, Intel® Pentium® D, 1 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description HP Pavilion Slimline Media Center s7730.nl PC Intel® Pentium® D 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7500 LE Windows Vista Home Premium Tower:

HP Pavilion Slimline Media Center s7730.nl PC. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® D. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Weight: 14.6 lbs (6.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.