HP logo

HP Pavilion dv6137ea TL-50 15.4" 2 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6150 Windows XP Home Edition

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111712
Info modified on:
22 Jan 2025, 06:17:12
Short summary description HP Pavilion dv6137ea TL-50 15.4" 2 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6150 Windows XP Home Edition:

HP Pavilion dv6137ea, 1.6 GHz, 15.4", 1280 x 800 pixels, 2 GB, 120 GB, Windows XP Home Edition

Long summary description HP Pavilion dv6137ea TL-50 15.4" 2 GB DDR2-SDRAM 120 GB NVIDIA GeForce Go 6150 Windows XP Home Edition:

HP Pavilion dv6137ea. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 6150. Operating system installed: Windows XP Home Edition. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.