HP logo

HP Pavilion dv9085ea Media Center Notebook PC Intel® Core™2 Duo T5500 17" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49247
Info modified on:
23 Jan 2025, 19:21:27
Short summary description HP Pavilion dv9085ea Media Center Notebook PC Intel® Core™2 Duo T5500 17" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005:

HP Pavilion dv9085ea Media Center Notebook PC, Intel® Core™2 Duo, 1.66 GHz, 17", 1440 x 900 pixels, 2 GB, 200 GB

Long summary description HP Pavilion dv9085ea Media Center Notebook PC Intel® Core™2 Duo T5500 17" 2 GB DDR2-SDRAM 200 GB NVIDIA® GeForce® Go 7600 Windows XP Media Center Edition 2005:

HP Pavilion dv9085ea Media Center Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7600. Operating system installed: Windows XP Media Center Edition 2005. Weight: 7.85 lbs (3.56 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.