HP logo

HP Compaq nc6320 Notebook PC

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40561
Info modified on:
22 Jan 2025, 05:07:17
End of life date:
12 Sept 2008
Short summary description HP Compaq nc6320 Notebook PC:

HP Compaq nc6320 Notebook PC, Intel® Core™2 Duo, 2 GHz, 15", 1400 x 1050 pixels, 1 GB, 80 GB

Long summary description HP Compaq nc6320 Notebook PC:

HP Compaq nc6320 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T7200, Processor frequency: 2 GHz. Display diagonal: 15", Display resolution: 1400 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 5.95 lbs (2.7 kg)

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.