HP logo

HP Pavilion Media Center TV m7680.nl-a PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 550 GB NVIDIA GeForce 7500 Windows XP Media Center Edition Tower

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104296
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Media Center TV m7680.nl-a PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 550 GB NVIDIA GeForce 7500 Windows XP Media Center Edition Tower:

HP Pavilion Media Center TV m7680.nl-a PC, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 550 GB, DVD±RW, Windows XP Media Center Edition

Long summary description HP Pavilion Media Center TV m7680.nl-a PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 550 GB NVIDIA GeForce 7500 Windows XP Media Center Edition Tower:

HP Pavilion Media Center TV m7680.nl-a PC. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 550 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 7500. Operating system installed: Windows XP Media Center Edition. Chassis type: Tower. Product type: PC. Weight: 30.4 lbs (13.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.