HP logo

HP Compaq dc7600 SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
207353
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Compaq dc7600 SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:

HP Compaq dc7600 SFF, 2.8 GHz, Intel® Pentium® 4, 0.5 GB, DDR2-SDRAM, 80 GB, Windows XP Professional

Long summary description HP Compaq dc7600 SFF Intel® Pentium® 4 0.5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional PC:

HP Compaq dc7600 SFF. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 19.5 lbs (8.85 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.