HP logo

HP Compaq Pro 6305 AMD A10 A10-5800B 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
415710
Info modified on:
13 Jul 2023, 01:02:03
Short summary description HP Compaq Pro 6305 AMD A10 A10-5800B 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 6305, 3.8 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6305 AMD A10 A10-5800B 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

HP Compaq Pro 6305. Processor frequency: 3.8 GHz, Processor family: AMD A10, Processor model: A10-5800B. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7660D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.