HP logo

HP Pavilion s5-1204 Intel Pentium G G630 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium USFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76175
Info modified on:
23 Jul 2024, 21:09:23
Short summary description HP Pavilion s5-1204 Intel Pentium G G630 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium USFF PC Black:

HP Pavilion s5-1204, 2.7 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion s5-1204 Intel Pentium G G630 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium USFF PC Black:

HP Pavilion s5-1204. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: USFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.