HP logo

HP EliteBook 8460p Intel® Core™ i7 i7-2720QM 14" 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Platinum

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40841
Info modified on:
22 Jan 2025, 06:06:39
Short summary description HP EliteBook 8460p Intel® Core™ i7 i7-2720QM 14" 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Platinum:

HP EliteBook 8460p, Intel® Core™ i7, 2.2 GHz, 14", 8 GB, 128 GB, Windows 7 Professional

Long summary description HP EliteBook 8460p Intel® Core™ i7 i7-2720QM 14" 8 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Platinum:

HP EliteBook 8460p. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2720QM, Processor frequency: 2.2 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Platinum. Weight: 4.56 lbs (2.07 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.