HP logo

HP TouchSmart 520-1030 Intel® Core™ i3 i3-2120 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8370
Info modified on:
23 Jul 2024, 21:09:13
End of life date:
04 Apr 2013
Short summary description HP TouchSmart 520-1030 Intel® Core™ i3 i3-2120 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver:

HP TouchSmart 520-1030, 23", Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1030 Intel® Core™ i3 i3-2120 23" 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Black, Silver:

HP TouchSmart 520-1030. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.