HP logo

HP TouchSmart 320-1030 AMD A4 A4-3400 20" 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10644
Info modified on:
19 Mar 2021, 16:13:07
End of life date:
24 Apr 2013
Short summary description HP TouchSmart 320-1030 AMD A4 A4-3400 20" 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver:

HP TouchSmart 320-1030, 20", AMD A4, 4 GB, 1 TB, Windows 7 Home Premium, Black, Silver

Long summary description HP TouchSmart 320-1030 AMD A4 A4-3400 20" 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Wi-Fi 4 (802.11n) Black, Silver:

HP TouchSmart 320-1030. Display diagonal: 20". Processor family: AMD A4, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6410D. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.