HP logo

HP Pavilion s5-1110 Intel® Pentium® G620 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5758
Info modified on:
23 Jul 2024, 21:09:13
End of life date:
08 Jan 2012
Short summary description HP Pavilion s5-1110 Intel® Pentium® G620 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Desktop PC Black:

HP Pavilion s5-1110, 2.6 GHz, Intel® Pentium®, 4 GB, 750 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion s5-1110 Intel® Pentium® G620 4 GB DDR3-SDRAM 750 GB Windows 7 Home Premium Desktop PC Black:

HP Pavilion s5-1110. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: G620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Weight: 16 lbs (7.27 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.