HP logo

HP Pavilion HPE-502c AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6570 Windows 7 Home Premium Midi Tower PC Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93632
Info modified on:
07 Oct 2024, 17:05:12
Short summary description HP Pavilion HPE-502c AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6570 Windows 7 Home Premium Midi Tower PC Black, Gray:

HP Pavilion HPE-502c, 2.7 GHz, AMD Phenom II X6, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion HPE-502c AMD Phenom II X6 1045T 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6570 Windows 7 Home Premium Midi Tower PC Black, Gray:

HP Pavilion HPE-502c. Processor frequency: 2.7 GHz, Processor family: AMD Phenom II X6, Processor model: 1045T. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6570. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Midi Tower. Product type: PC. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.