location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 18.5" 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq Presario All-in-One CQ1-1406LA Desktop PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QN675AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111546114 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Sep 2013
Product end of life date
Bullet Points HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 18.5" 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel Atom® D425 1.8 GHz
  • - 18.5"
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 500 GB Card reader integrated
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 7 Starter 32-bit
More>>>
Short summary description HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 18.5" 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black:
This short summary of the HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 18.5" 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario All-in-One CQ1-1406LA Desktop PC, 18.5", Intel Atom®, 2 GB, 500 GB, Windows 7 Starter, Black

Long summary description HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 18.5" 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black:
This is an auto-generated long summary of HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 18.5" 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black based on the first three specs of the first five spec groups.

HP Compaq Presario All-in-One CQ1-1406LA Desktop PC. Display diagonal: 18.5". Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Starter. Product color: Black

Display
Display diagonal *
18.5"
Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
D425
Processor cores
1
Processor threads
2
Processor frequency *
1.8 GHz
Processor cache
0.5 MB
Processor cache type
L2
Thermal Design Power (TDP)
10 W
Processor socket
BGA 559
Processor lithography
45 nm
Processor operating modes
64-bit
Stepping
A0
Bus type
DMI
Processor codename
Pineview
Processor series
Intel Atom D400 Series
FSB Parity
No
Processor code
SLBXD
Tjunction
100 °C
Number of Processing Die Transistors
123 M
Processing Die size
66 mm²
Maximum internal memory supported by processor
4 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 800 (SODIMM only); DDR2 667/800
Memory bandwidth supported by processor (max)
6.4 GB/s
Memory channels supported by processor
Single
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD speed
7200 RPM
HDD interface
SATA III
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Audio
Audio system
HD
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product color *
Black
Country of origin
China
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
No
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
49489
Weight & dimensions
Width (with stand)
13.8" (350 mm)
Depth (with stand)
6.97" (177 mm)
Height (with stand)
23.4" (595 mm)
Weight (with stand)
10.9 lbs (4.96 kg)
Package weight
15.4 lbs (7 kg)
Other features
Graphics card family
Intel
Package dimensions (WxDxH)
6.5 x 23.4 x 17.2" (165 x 595 x 437 mm)
Cabling technology
10/100Base-T(X)
Chassis type
All-in-One
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Copper ethernet cabling technology
100BASE-T, 100BASE-TX, 10BASE-T
Display included
Yes
Ethernet interface type
Fast Ethernet
External drive bays
1
Floppy drive installed
No
HDMI
No
Headphone connectivity
3.5 mm
Internal drive bays
1
Mac compatibility
No
Maximum number of SMP processors
1
Microphone connectivity
3.5 mm
Networking features
Fast Ethernet
Number of processors installed
1
PCI Express x1 slots
2
Platform
PC
Power supply type
AC/DC
Wake-on-LAN ready
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-04-18 01:16:47
Uk has collected 5 expert reviews for HP Compaq Presario All-in-One CQ1-1406LA Desktop PC Intel Atom® D425 47 cm (18.5") 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
about.com
Updated:
2015-12-20 07:40:04
The Bottom LineJan 20 2011 - The Compaq Presario CQ1-1225 is not going to be an all-in-one for all users but it provides just enough for a good number looking for a PC to be used for web browsing, productivity and standard definition media. With prices...
Good Affordable, Dual Core Netbook Processor, Selection Of Installed Software...
Bad Integrated Graphics Have Trouble With HD Video Streams, Keyboard And Mouse Are Not Wireless...
Bottom line Jan 20 2011 - The Compaq Presario CQ1-1225 is not going to be an all-in-one for all users but it provides just enough for a good number looking for a PC to be used for web browsing, productivity and standard definition media. With prices below $500, it...
80%