HP logo

HP Compaq Presario CQ1-1405LA Intel Atom® D525 18.5" 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30762
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
03 May 2012
Short summary description HP Compaq Presario CQ1-1405LA Intel Atom® D525 18.5" 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black:

HP Compaq Presario CQ1-1405LA, 18.5", Intel Atom®, 2 GB, 500 GB, Windows 7 Starter, Black

Long summary description HP Compaq Presario CQ1-1405LA Intel Atom® D525 18.5" 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB Windows 7 Starter Black:

HP Compaq Presario CQ1-1405LA. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Starter. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.