HP logo

HP TouchSmart 310-1205 AMD Athlon II X2 240e 20" 1600 x 900 pixels Touchscreen 3 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12957
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
21 Sept 2013
Short summary description HP TouchSmart 310-1205 AMD Athlon II X2 240e 20" 1600 x 900 pixels Touchscreen 3 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

HP TouchSmart 310-1205, 20", HD+, AMD Athlon II X2, 3 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 310-1205 AMD Athlon II X2 240e 20" 1600 x 900 pixels Touchscreen 3 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black:

HP TouchSmart 310-1205. Display diagonal: 20", HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Processor family: AMD Athlon II X2, Processor frequency: 2.8 GHz. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.