HP logo

HP Pavilion s5-1020 Intel® Pentium® E6800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5063
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
01 Oct 2011
Short summary description HP Pavilion s5-1020 Intel® Pentium® E6800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

HP Pavilion s5-1020, 3.33 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion s5-1020 Intel® Pentium® E6800 4 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Desktop PC Black:

HP Pavilion s5-1020. Processor frequency: 3.33 GHz, Processor family: Intel® Pentium®, Processor model: E6800. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.