HP logo

HP Intel Core i7-2600 processor 3.4 GHz 8 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24452
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Core i7-2600 processor 3.4 GHz 8 MB L3:

HP Intel Core i7-2600, Intel® Core™ i7, LGA 1155 (Socket H2), 32 nm, i7-2600, 3.4 GHz, 64-bit

Long summary description HP Intel Core i7-2600 processor 3.4 GHz 8 MB L3:

HP Intel Core i7-2600. Processor family: Intel® Core™ i7, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory clock speeds supported by processor: 1066,1333 MHz. Market segment: Desktop. Width: 1.48" (37.5 mm), Depth: 1.48" (37.5 mm). Temperature (max): 72.6 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.