HP logo

HP Pavilion DV7-6B80EO AMD A8 A8-3510MX 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6755G2 Wi-Fi 4 (802.11n) Windows 7 Home Premium Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29928
Info modified on:
02 Feb 2025, 22:52:29
Short summary description HP Pavilion DV7-6B80EO AMD A8 A8-3510MX 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6755G2 Wi-Fi 4 (802.11n) Windows 7 Home Premium Gray:

HP Pavilion DV7-6B80EO, AMD A8, 1.8 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP Pavilion DV7-6B80EO AMD A8 A8-3510MX 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6755G2 Wi-Fi 4 (802.11n) Windows 7 Home Premium Gray:

HP Pavilion DV7-6B80EO. Processor family: AMD A8, Processor model: A8-3510MX, Processor frequency: 1.8 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 6755G2. Operating system installed: Windows 7 Home Premium. Product color: Gray. Weight: 7.56 lbs (3.43 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.