HP logo

HP Pavilion dv7-6b70ed Intel® Core™ i7 i7-2670QM 17.3" Full HD 6 GB DDR3-SDRAM 660 GB HDD+SSD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28010
Info modified on:
23 Jan 2025, 19:14:18
Short summary description HP Pavilion dv7-6b70ed Intel® Core™ i7 i7-2670QM 17.3" Full HD 6 GB DDR3-SDRAM 660 GB HDD+SSD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP Pavilion dv7-6b70ed, Intel® Core™ i7, 2.2 GHz, 17.3", 1920 x 1080 pixels, 6 GB, 660 GB

Long summary description HP Pavilion dv7-6b70ed Intel® Core™ i7 i7-2670QM 17.3" Full HD 6 GB DDR3-SDRAM 660 GB HDD+SSD AMD Radeon HD 6490M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP Pavilion dv7-6b70ed. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 660 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 7.56 lbs (3.43 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.