HP logo

HP Pavilion dv7-6b00ed Intel® Core™ i5 i5-2430M 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18873
Info modified on:
23 Jan 2025, 18:23:26
Short summary description HP Pavilion dv7-6b00ed Intel® Core™ i5 i5-2430M 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium:

HP Pavilion dv7-6b00ed, Intel® Core™ i5, 2.4 GHz, 17.3", 1600 x 900 pixels, 6 GB, 640 GB

Long summary description HP Pavilion dv7-6b00ed Intel® Core™ i5 i5-2430M 17.3" HD+ 6 GB DDR3-SDRAM 640 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium:

HP Pavilion dv7-6b00ed. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 7.56 lbs (3.43 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.