HP logo

HP NVIDIA Quadro 5000, 2.5GB GDDR5

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21674
Info modified on:
02 Sept 2024, 20:30:32
Short summary description HP NVIDIA Quadro 5000, 2.5GB GDDR5:

HP NVIDIA Quadro 5000, 2.5GB, Quadro 5000, 2.5 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro 5000, 2.5GB GDDR5:

HP NVIDIA Quadro 5000, 2.5GB. Graphics processor family: NVIDIA, Graphics processor: Quadro 5000. Discrete graphics card memory: 2.5 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.