HP logo

HP AMD FirePro V5900 2 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104477
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD FirePro V5900 2 GB GDDR5:

HP AMD FirePro V5900, FirePro V5900, 2 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description HP AMD FirePro V5900 2 GB GDDR5:

HP AMD FirePro V5900. Graphics processor family: AMD, Graphics processor: FirePro V5900. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.