HP logo

HP FirePro V4900 AMD 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29603
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP FirePro V4900 AMD 1 GB GDDR5:

HP FirePro V4900, FirePro V4900, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description HP FirePro V4900 AMD 1 GB GDDR5:

HP FirePro V4900. Graphics processor family: AMD, Graphics processor: FirePro V4900. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.