HP logo

HP NVIDIA Quadro NVS 450, 512MB GDDR3

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21372
Info modified on:
02 Sept 2024, 20:30:30
Short summary description HP NVIDIA Quadro NVS 450, 512MB GDDR3:

HP NVIDIA Quadro NVS 450, 512MB, NVS 450, GDDR3, 128 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro NVS 450, 512MB GDDR3:

HP NVIDIA Quadro NVS 450, 512MB. Graphics processor family: NVIDIA, Graphics processor: NVS 450. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.0. Interface type: PCI Express x16. Cooling type: Passive

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.