HP logo

HP Compaq CQ1050BE AMD Dual-Core E-350 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33992
Info modified on:
19 Mar 2021, 15:59:23
Short summary description HP Compaq CQ1050BE AMD Dual-Core E-350 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop PC Black:

HP Compaq CQ1050BE, 1.6 GHz, AMD Dual-Core, 4 GB, 1 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Compaq CQ1050BE AMD Dual-Core E-350 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Desktop PC Black:

HP Compaq CQ1050BE. Processor frequency: 1.6 GHz, Processor family: AMD Dual-Core, Processor model: E-350. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.