HP Compaq Elite 8200 Elite SFF, 3.3 GHz, Intel® Core™ i3, 2 GB, 250 GB, DVD Super Multi, Windows Vista Business
HP Compaq Elite 8200 Elite SFF. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows Vista Business. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 16.8 lbs (7.6 kg). Product color: Black