HP logo

HP Compaq LE2002xi computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136937
Info modified on:
19 Feb 2024, 19:04:59
Short summary description HP Compaq LE2002xi computer monitor 20" 1600 x 900 pixels Black:

HP Compaq LE2002xi, 20", 1600 x 900 pixels, LCD, 5 ms, Black

Long summary description HP Compaq LE2002xi computer monitor 20" 1600 x 900 pixels Black:

HP Compaq LE2002xi. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.