HP logo

HP Wireless Elite v2 Desktop Keyboard (USB Wireless Nano Receiver with Mouse)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39274
Info modified on:
13 May 2024, 22:34:18
End of life date:
31 Mar 2021
Short summary description HP Wireless Elite v2 Desktop Keyboard (USB Wireless Nano Receiver with Mouse):

HP Wireless Elite v2 Desktop Keyboard (USB Wireless Nano Receiver with Mouse), Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP Wireless Elite v2 Desktop Keyboard (USB Wireless Nano Receiver with Mouse):

HP Wireless Elite v2 Desktop Keyboard (USB Wireless Nano Receiver with Mouse). Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product color: Black. Mouse included

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.