HP logo

HP Photosmart C4472 Inkjet A4 4800 x 1200 DPI 8.9 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121605
Info modified on:
14 Mar 2024, 18:03:11
Short summary description HP Photosmart C4472 Inkjet A4 4800 x 1200 DPI 8.9 ppm:

HP Photosmart C4472, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, White

Long summary description HP Photosmart C4472 Inkjet A4 4800 x 1200 DPI 8.9 ppm:

HP Photosmart C4472. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5.3 ppm. Copying: Color copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.