location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart C4180 All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart C4180 All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8110A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780414266 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2011
Product end of life date
Bullet Points HP Photosmart C4180 All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Photo all-in-one with breakthrough photo and document performance for home. Quick 4 x 6 photo printing in as fast as 25 seconds, plus a photo tray and other time-saving conveniences. Print and copy documents up to 30 ppm black and 24 ppm color.
  • - Quickly print beautiful photos and reprints without a PC. Enjoy flexibility and convenience with 2.4-inch display, wide variety of memory card support[1] and HP Photosmart Express. Storable 4 x 6 photo tray and auto paper-type sensor also save time.
  • - Print and copy long-lasting, true-to-life photos and laser-quality text with HP Vivera inks. Make high-quality scans of photos and documents and professional photo reprints. Remove red eye and restore faded photos using HP Real Life technologies.
  • - Easily create and enhance colorful home and school projects. Print, scan and copy photos, creating and sharing personal projects and memories.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number (US and CA only)
Long product name HP Photosmart C4180 All-in-One Printer :
The short editorial description of HP Photosmart C4180 All-in-One Printer

Photosmart C4180 All-in-One Printer
More>>>
HP Photosmart C4180 All-in-One Printer:
The official marketing text of HP Photosmart C4180 All-in-One Printer as supplied by the manufacturer

It's a snap to print, copy and scan with this photo all-in-one. Enjoy true-to-life photos and reprints, laser-quality documents and precision scanning. Effortlessly print without a PC using HP Photosmart Express, 2.4-inch display and memory cards.[1]

Short summary description HP Photosmart C4180 All-in-One Printer:
This short summary of the HP Photosmart C4180 All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart C4180 All-in-One Printer

Long summary description HP Photosmart C4180 All-in-One Printer:
This is an auto-generated long summary of HP Photosmart C4180 All-in-One Printer based on the first three specs of the first five spec groups.

HP Photosmart C4180 All-in-One Printer

Complete photo all-in-one performance for home

Print, copy and scan all your photos and documents with reliable performance
Breakthrough speeds—4 x 6 photos as fast as 25 seconds & documents up to 30 ppm black, 24 ppm color
HP inkjet cartridges—designed for efficient ink usage so you can save ink and money
Print borderless photos up to 8.5 x 24 panorama[14] size with included HP Photosmart Premier software[7]
Send photos to and from your all-in-one fast with Hi-Speed USB 2.0 connection

View and print without a PC using 2.4-inch display

Print photos without a PC using 2.4-inch display and digital camera memory cards[1]
Start HP Photosmart Express using one-touch button and image display to share, save and print photos
New 4 x 6-inch photo tray holds 20 sheets of paper and conveniently stores away when not in use
Print a 9-frame story sequence of your digital video clips without using a PC
Easily personalize any CD or DVD with colorful photos and text printed onto HP CD/DVD Tattoos[12]

True-to-life, long-lasting photos and documents

Print and copy beautiful photos in optional 6-ink color and laser-quality text with HP Vivera inks[2]
Professional-quality photo reprints with consistently accurate color reproduction—all without a PC
Preserve photo memories and documents with precision 2400 x 4800 dpi resolution scanning[13]
Photos resist fading for generations[4] and laser-quality documents maintain clarity for decades[5]
Touch the Photo Fix button to remove red eye and enhance detail with HP Real Life technologies

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 00:41:18
Uk has collected 11 expert reviews for HP Photosmart C4180 All-in-One Print/Scan/Copy and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
macworld.co.uk
Updated:
2011-09-27 00:41:15
A clip-on plate for the user panel and a light beige colour scheme with rounded styling suggest some similarities between the HP C4180 and the Lexmark X5470. This is also a two cartridge printer. But that’s where the resemblance ends. The HP has a t...
Good LCD panel with easy to use controls and options for printing, scanning and copying, fast, reasonable print quality, holder for photo-print sized paper...
Bad Silly design flaw which causes unfocussed edges on paper larger than A4, scanning position unexpectedly reversed, minor print banding...
Bottom line This limitation is the C4180’s near-fatal flaw. When an item to be scanned is not weighted the edges of the scan are fuzzy and out of focus. This is, frankly, silly and hard to ignore. If you can live with that fiddly inconvenience, the C4180 has a...
60%
techradar.com
Updated:
2011-09-27 00:41:15
At first glance the HP Photosmart C4180 is very compact for an MFD, but once you make allowances for the hefty power brick and the paper tray that extends a fair way out of the front, its actually not that small, although it will fit neatly on a shelf...
Good Easy installation, Good print quality...
Bad No output tray , Inserting photo paper tricky...
Bottom line At first glance the HP Photosmart C4180 is very compact for an MFD, but once you make allowances for the hefty power brick and the paper tray that extends a fair way out of the front, its actually not that small, although it will fit neatly on a shelf...
70%
itreviews.com
Updated:
2011-09-27 00:41:15
disappointingly average all-in-one: The HP Photosmart C4180 is exactly the sort of multi-function device that you might consider for the home or small office. Its a twin-cartridge inkjet printer with a scanner on top that also gives copy features...
0%
alphr.com
Updated:
2011-09-27 00:41:17
While HPs strength in photo printing is once again proved, mono prints take too long and the scanner is poor Our photo-printing Labs have often seen HP coming top for image quality, and with the range of media card slots and the handy 2.75in LCD clea...
83%
pocket-lint.com
Updated:
2011-09-27 00:41:17
For us this machine is a compromise to far, even at this great price...
Good Small footprint, great price, easy to use, compact...
Bad Best print mode is not "Best" enough, software installation provides problems, scanner hood not vertically articulated, paper feed reservoir only takes 100-sheets, paper delivery only 20-sheets.
Bottom line For us this machine is a compromise to far, even at this great price...
60%
expertreviews.co.uk
Updated:
2011-09-27 00:41:17
Pitched squarely at home users who are looking for a quick and easy way to print photos from either a Mac or a digital camera memory card, and who want to copy documents and pictures, the C4180 from HP also enables what the company calls CD/DVD Tattooi...
40%
pcauthority.com.au
Updated:
2011-11-04 15:57:33
While HP?s strength in photo printing is once again proved, mono prints take too long and the scanner is poor.
83%
gadgetguy.com.au
Updated:
2011-11-04 15:57:33
The C4180 offers a decent value printing, scanning and copying solution, but it is let down by some rather fiddly procedures for loading paper and new ink cartridges.
Good Very quick photo printing.
Bad Prints remain wet for some time. Fiddly photo paper tray. No Pictbridge support.
Bottom line The C4180 offers a decent value printing, scanning and copying solution, but it is let down by some rather fiddly procedures for loading paper and new ink cartridges.
60%
gadgetspeak.com
Updated:
2011-09-27 00:41:15
This All In One is functional in design however when the job is to print, scan and copy appearance is less important than delivering the goods and this it does with the added plus of six ink quality.
92%
Disclaimer HP Photosmart C4180 All-in-One Printer:
Disclaimer

[1]Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card.
[2]6-ink printing available with purchase of HP 99 Inkjet Print Cartridge (not included, sold separately).
[4]Based on Wilhelm-Research.com light-fade testing under glass (as of January 2005) using the HP 93 Tri-color and the optional HP 99 Inkjet Print Cartridges on the HP premium plus photo paper. For more information on additional permanence testing factors, visit http://www.hp.com/go/premiumplusphoto.
[5]Based on paper industry predictions for acid-free papers. Colorant stability data at room temperature based on similar systems tested as per ISO 11798 and ISO 18909.
[7]Using brochure and photo papers for borderless printing.
[12]Maximum resolution may be limited by scan size, available computer memory and disk space, file format and other system factors.
[13]With Windows Vista, additional software is needed to create and print panorama photos.
[14]With Windows Vista, HP Photosmart Premier software is not available, please use Photosmart Essential.